Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3104FXT NTCS0603E3104FXT

Description
Manufacturer: Vishay Win Source Part Number: 844102-NTCS0603E3104 FXT Series: Automotive, AEC-Q200 Operating Temperature Range: -40°C ~ 150°C Features: NTC Thermistor 100k 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2475CT, BC2475TR, BC2475DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 844102-NTCS0603E3104 FXT Series: Automotive, AEC-Q200 Operating Temperature Range: -40°C ~ 150°C Features: NTC Thermistor 100k 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2475CT, BC2475TR, BC2475DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3104FXT - 844102-NTCS0603E3104FXT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3104FXT
844102-NTCS0603E3104FXT
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3104FXT 844102-NTCS0603E3104FXT
Manufacturer: Vishay Win Source Part Number: 844102-NTCS0603E3104 FXT Series: Automotive, AEC-Q200 Operating Temperature Range: -40°C ~ 150°C Features: NTC Thermistor 100k 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2475CT, BC2475TR, BC2475DKR

Manufacturer: Vishay
Win Source Part Number: 844102-NTCS0603E3104FXT
Series: Automotive, AEC-Q200
Operating Temperature Range: -40°C ~ 150°C
Features: NTC Thermistor 100k 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: BC2475CT, BC2475TR, BC2475DKR

Buy Now Datasheet
NTC Thermistors - NTCS0603E3104FXT - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCS0603E3104FXT
NTC Thermistors NTCS0603E3104FXT
THERM NTC 100KOHM 4100K 0603

THERM NTC 100KOHM 4100K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 844102-NTCS0603E3104FXT NTCS0603E3104FXT
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3104FXT NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Linear W/Advanced Diagnostics - A1342LUCTN-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
3 suppliers
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
Temperature & Humidity Sensor ICs - 1901390P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details