Vishay Precision Group Zero Power Resistance At 25°C Vishay NTCS0603E3103JHT.

Description
Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3960K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3960K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Power Resistance At 25°C Vishay - 28AC0201 - Newark, An Avnet Company
Chicago, IL, United States
Zero Power Resistance At 25°C Vishay
28AC0201
Zero Power Resistance At 25°C Vishay 28AC0201
Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3960K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3960K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 28AC0201
Product Name Zero Power Resistance At 25°C Vishay
Temperature Range -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11032568-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
PTC Thermistors - KLC1024001500210-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details