Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0603E3103JHT

Description
Win Source Part Number: 958163-NTCS0603E3103 JHT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 125 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3960K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): ERT-J1VG103FA; NCP18XH103F03RB; NCP18XH103J03RB; NCP18XV103J03RB; ERT-J1VR103J; ERT-J1VG103JANTCS060 3E3103JHT.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: ,BC3391CT,BC3391TR,5 6-NTCS0603E3103JHTDK R,56-NTCS0603E3103JH TCT,BC3391CT-ND,56-N TCS0603E3103JHTTR,BC 3391TR-ND
Request a Quote Datasheet
Description
Win Source Part Number: 958163-NTCS0603E3103 JHT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 125 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3960K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): ERT-J1VG103FA; NCP18XH103F03RB; NCP18XH103J03RB; NCP18XV103J03RB; ERT-J1VR103J; ERT-J1VG103JANTCS060 3E3103JHT.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: ,BC3391CT,BC3391TR,5 6-NTCS0603E3103JHTDK R,56-NTCS0603E3103JH TCT,BC3391CT-ND,56-N TCS0603E3103JHTTR,BC 3391TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 958163-NTCS0603E3103JHT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
958163-NTCS0603E3103JHT
Sensors, Transducers - Temperature Sensors - NTC Thermistors 958163-NTCS0603E3103JHT
Win Source Part Number: 958163-NTCS0603E3103 JHT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 125 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3960K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): ERT-J1VG103FA; NCP18XH103F03RB; NCP18XH103J03RB; NCP18XV103J03RB; ERT-J1VR103J; ERT-J1VG103JANTCS060 3E3103JHT.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: ,BC3391CT,BC3391TR,5 6-NTCS0603E3103JHTDK R,56-NTCS0603E3103JH TCT,BC3391CT-ND,56-N TCS0603E3103JHTTR,BC 3391TR-ND

Win Source Part Number: 958163-NTCS0603E3103JHT
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: Automotive, AEC-Q200, NTCS0603E
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 125 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/85: 3960K
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): ERT-J1VG103FA; NCP18XH103F03RB; NCP18XH103J03RB; NCP18XV103J03RB; ERT-J1VR103J; ERT-J1VG103JANTCS0603E3103JHT.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: ,BC3391CT,BC3391TR,56-NTCS0603E3103JHTDKR,56-NTCS0603E3103JHTCT,BC3391CT-ND,56-NTCS0603E3103JHTTR,BC3391TR-ND

Buy Now Datasheet
NTC Thermistors - NTCS0603E3103JHT - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCS0603E3103JHT
NTC Thermistors NTCS0603E3103JHT
THERMISTOR NTC 10KOHM 3960K 0603

THERMISTOR NTC 10KOHM 3960K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 958163-NTCS0603E3103JHT NTCS0603E3103JHT
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7415ART-0500RL7 - 909679-AD7415ART-0500RL7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - 2952-TSIC716TO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Sensor technology - Radar sensors - Radar sensors for automotive - 24GHz radar sensors for automotive - BGT24ATR12 - BGT24ATR12 - Infineon Technologies AG
Specs
Applications Automobile
Standards and Certifications RoHS
Input Voltage 3.3 volts
View Details
Image sensor modules - C16091-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details