Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0603E3103HMT

Description
Win Source Part Number: 966257-NTCS0603E3103 HMT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 125 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/85: 3610K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): ERT-J1VG103FA; NCP18XH103F03RB; NCP18XH103J03RB; NCP18XV103J03RB; NTHS0603N02N1002JE; NTHS0603N02N1002JRNT CS0603E3103HMT.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 238161536103,BC2290D KR,BC2290CT,2381 615 36103,BC2290TR
Request a Quote Datasheet
Description
Win Source Part Number: 966257-NTCS0603E3103 HMT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 125 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/85: 3610K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): ERT-J1VG103FA; NCP18XH103F03RB; NCP18XH103J03RB; NCP18XV103J03RB; NTHS0603N02N1002JE; NTHS0603N02N1002JRNT CS0603E3103HMT.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 238161536103,BC2290D KR,BC2290CT,2381 615 36103,BC2290TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 966257-NTCS0603E3103HMT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
966257-NTCS0603E3103HMT
Sensors, Transducers - Temperature Sensors - NTC Thermistors 966257-NTCS0603E3103HMT
Win Source Part Number: 966257-NTCS0603E3103 HMT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0603E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 125 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/85: 3610K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): ERT-J1VG103FA; NCP18XH103F03RB; NCP18XH103J03RB; NCP18XV103J03RB; NTHS0603N02N1002JE; NTHS0603N02N1002JRNT CS0603E3103HMT.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 238161536103,BC2290D KR,BC2290CT,2381 615 36103,BC2290TR

Win Source Part Number: 966257-NTCS0603E3103HMT
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: Automotive, AEC-Q200, NTCS0603E
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 125 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±3%
B Value Tolerance: ±1%
B25/85: 3610K
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): ERT-J1VG103FA; NCP18XH103F03RB; NCP18XH103J03RB; NCP18XV103J03RB; NTHS0603N02N1002JE; NTHS0603N02N1002JRNTCS0603E3103HMT.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 238161536103,BC2290DKR,BC2290CT,2381 615 36103,BC2290TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 966257-NTCS0603E3103HMT
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - SP300V2.1-E106-0 - 1169649-SP300V2.1-E106-0 - Win Source Electronics
Specs
Sensor Type Pressure
Standards and Certifications RoHS
View Details
Two-Channel Silicon-Based Thermopile - ST120 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023AJEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
Line sensors, For spectrophotometry - S13255-2048-02 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details