Vishay Precision Group NTC Thermistors NTCS0603E3103HMT

Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2290TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2290TR-ND
NTC Thermistors BC2290TR-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2290CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2290CT-ND
NTC Thermistors BC2290CT-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2290DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2290DKR-ND
NTC Thermistors BC2290DKR-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
Ntc Thermistor, 10Kohm, ±3%, 3610, 0603, Full Reel; Zero Power Resistance At 25°C Vishay - 83R8339 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, ±3%, 3610, 0603, Full Reel; Zero Power Resistance At 25°C Vishay
83R8339
Ntc Thermistor, 10Kohm, ±3%, 3610, 0603, Full Reel; Zero Power Resistance At 25°C Vishay 83R8339
NTC THERMISTOR, 10KOHM, ±3%, 3610, 0603, FULL REEL; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3610K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 10KOHM, ±3%, 3610, 0603, FULL REEL; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3610K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 10Kohm, +3%, 3610, 0603; Zero Power Resistance At 25°C Vishay - 63H2050 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, +3%, 3610, 0603; Zero Power Resistance At 25°C Vishay
63H2050
Ntc Thermistor, 10Kohm, +3%, 3610, 0603; Zero Power Resistance At 25°C Vishay 63H2050
NTC THERMISTOR, 10KOHM, +3%, 3610, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3610K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 10KOHM, +3%, 3610, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3610K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number BC2290TR-ND 83R8339
Product Name NTC Thermistors Ntc Thermistor, 10Kohm, ±3%, 3610, 0603, Full Reel; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500210-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
Thermistor ICs - 1670417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 3 sec, in air
Length 0.0197 inch (0.5000 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-260 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details