Vishay Intertechnology, Inc. NTC Thermistors NTCS0603E3103HLT

Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2739DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2739DKR-ND
NTC Thermistors BC2739DKR-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2739TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2739TR-ND
NTC Thermistors BC2739TR-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2739CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2739CT-ND
NTC Thermistors BC2739CT-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
Ntc Thermistor, 10Kohm, 0603; Zero Power Resistance At 25°C Vishay - 62AJ7872 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, 0603; Zero Power Resistance At 25°C Vishay
62AJ7872
Ntc Thermistor, 10Kohm, 0603; Zero Power Resistance At 25°C Vishay 62AJ7872
NTC THERMISTOR, 10KOHM, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS0603E3 Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 10KOHM, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS0603E3 Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site
Ntc Thermistor, Aec-Q200, 10Kohm, 0603 Rohs Compliant Vishay - 62AJ8866 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10Kohm, 0603 Rohs Compliant Vishay
62AJ8866
Ntc Thermistor, Aec-Q200, 10Kohm, 0603 Rohs Compliant Vishay 62AJ8866
NTC THERMISTOR, AEC-Q200, 10KOHM, 0603 ROHS COMPLIANT: YES

NTC THERMISTOR, AEC-Q200, 10KOHM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ntc Thermistor, 10Kohm, 0603; Zero Power Resistance At 25°C Vishay - 89R9583 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, 0603; Zero Power Resistance At 25°C Vishay
89R9583
Ntc Thermistor, 10Kohm, 0603; Zero Power Resistance At 25°C Vishay 89R9583
NTC THERMISTOR, 10KOHM, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS0603E3 Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 10KOHM, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS0603E3 Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site
THERMISTOR NTC 10KOHM 3435K 0603 - 886-NTCS0603E3103HLT - Utmel Electronic Limited
Hong Kong, China
THERMISTOR NTC 10KOHM 3435K 0603
886-NTCS0603E3103HLT
THERMISTOR NTC 10KOHM 3435K 0603 886-NTCS0603E3103HLT
THERMISTOR NTC 10KOHM 3435K 0603

THERMISTOR NTC 10KOHM 3435K 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number BC2739DKR-ND 62AJ7872 62AJ8866 886-NTCS0603E3103HLT
Product Name NTC Thermistors Ntc Thermistor, 10Kohm, 0603; Zero Power Resistance At 25°C Vishay Ntc Thermistor, Aec-Q200, 10Kohm, 0603 Rohs Compliant Vishay THERMISTOR NTC 10KOHM 3435K 0603
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11029033-00 - TE Connectivity
Specs
Temperature Range -80 to 200 C (-112 to 392 F)
View Details
PTC Thermistors - KLC2021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details