Vishay Precision Group Thermistor ICs NTCS0603E3103FMT

Description
Vishay NTCS0603E3103FMT Thermistor
Request a Quote Datasheet
Description
Vishay NTCS0603E3103FMT Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 6841264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
6841264
Thermistor ICs 6841264
Vishay NTCS0603E3103FMT Thermistor

Vishay NTCS0603E3103FMT Thermistor

Supplier's Site
Thermistor ICs - 6841264P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
6841264P
Thermistor ICs 6841264P
Thermistor NTC SMT 0603 1% 10K

Thermistor NTC SMT 0603 1% 10K

Supplier's Site
Thermistor ICs - 1679842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1679842
Thermistor ICs 1679842
Thermistor NTC SMT 0603 1% 10K

Thermistor NTC SMT 0603 1% 10K

Supplier's Site
NTC Thermistors - BC2472TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2472TR-ND
NTC Thermistors BC2472TR-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2472CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2472CT-ND
NTC Thermistors BC2472CT-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2472DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2472DKR-ND
NTC Thermistors BC2472DKR-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
Thermistor, Ntc, 10K, 1%, 0603; Zero Power Resistance At 25°C Vishay - 34R4329 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, 1%, 0603; Zero Power Resistance At 25°C Vishay
34R4329
Thermistor, Ntc, 10K, 1%, 0603; Zero Power Resistance At 25°C Vishay 34R4329
THERMISTOR, NTC, 10K, 1%, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3610K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 10K, 1%, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3610K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, Aec-Q200, 10K, 0603; Zero Power Resistance At 25°C Vishay - 75AH8643 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, 0603; Zero Power Resistance At 25°C Vishay
75AH8643
Ntc Thermistor, Aec-Q200, 10K, 0603; Zero Power Resistance At 25°C Vishay 75AH8643
NTC THERMISTOR, AEC-Q200, 10K, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3610K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3610K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 6841264 6841264P BC2472TR-ND 34R4329
Product Name Thermistor ICs Thermistor ICs NTC Thermistors Thermistor, Ntc, 10K, 1%, 0603; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Chip/Surface Chip/Surface
Accuracy 1 ±% Full Scale
Thermal Time Constant 8 sec, in air 8 sec, in air
Length 0.0315 inch (0.8000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1911917P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC Thermistors - 223-701035-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 100 ohms
View Details