Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3103FMT NTCS0603E3103FMT

Description
Manufacturer: Vishay BC Components Win Source Part Number: 805784-NTCS0603E3103 FMT Packaging: Reel Mounting Style: SMD Power - Max: 125mW Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3610K Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 0603 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Resistance in Ohms at 25°C: 10k
Request a Quote Datasheet
Description
Manufacturer: Vishay BC Components Win Source Part Number: 805784-NTCS0603E3103 FMT Packaging: Reel Mounting Style: SMD Power - Max: 125mW Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3610K Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 0603 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Resistance in Ohms at 25°C: 10k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3103FMT - 805784-NTCS0603E3103FMT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3103FMT
805784-NTCS0603E3103FMT
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3103FMT 805784-NTCS0603E3103FMT
Manufacturer: Vishay BC Components Win Source Part Number: 805784-NTCS0603E3103 FMT Packaging: Reel Mounting Style: SMD Power - Max: 125mW Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3610K Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 0603 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Resistance in Ohms at 25°C: 10k

Manufacturer: Vishay BC Components
Win Source Part Number: 805784-NTCS0603E3103FMT
Packaging: Reel
Mounting Style: SMD
Power - Max: 125mW
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 3610K
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Resistance in Ohms at 25°C: 10k

Buy Now
NTC Thermistors - NTCS0603E3103FMT - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCS0603E3103FMT
NTC Thermistors NTCS0603E3103FMT
THERMISTOR NTC 10KOHM 3610K 0603

THERMISTOR NTC 10KOHM 3610K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 805784-NTCS0603E3103FMT NTCS0603E3103FMT
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3103FMT NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - DR46 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 5 Pins
View Details
LM35 Precision Centigrade Temperature Sensor - LM35CH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
Fast decay phosphors - J16843-09D - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Operating Temperature 5 to 45 C (41 to 113 F)
View Details