Vishay Precision Group NTC Thermistors NTCS0603E3103FLT

Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote
Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NTC Thermistor from Vishay, part number 89R9578, is a surface-mount device (SMD) in a 0603 package size, featuring a zero power resistance of 10 kΩ at 25 °C. It is AEC-Q200 qualified, making it suitable for automotive applications. The thermistor has a temperature coefficient of resistance (TCR) ranging from -7 %/K at -40 °C to -2 %/K at 150 °C, with a tolerance on R_{25} of ±1%. The B_{25/85} value is specified between 3435 K and 3610 K, also with a tolerance of ±1%. This device is designed for wave or reflow soldering and is fully glass coated for protection. It is recognized for safety applications by cUL (file E148885). The operating temperature range is from -40 °C to +150 °C, with a maximum dissipation of 125 mW at 25 °C. The thermistor is packaged in 8 mm punched paper tape, containing 4000 units per reel, facilitating automated assembly processes. Applications include temperature sensing, protection, and compensation in various sectors such as automotive, industrial, telecom, and consumer electronics.

Datasheet Summary
Powered by GS/AI

The NTC Thermistor from Vishay, part number 89R9578, is a surface-mount device (SMD) in a 0603 package size, featuring a zero power resistance of 10 kΩ at 25 °C. It is AEC-Q200 qualified, making it suitable for automotive applications. The thermistor has a temperature coefficient of resistance (TCR) ranging from -7 %/K at -40 °C to -2 %/K at 150 °C, with a tolerance on R_{25} of ±1%. The B_{25/85} value is specified between 3435 K and 3610 K, also with a tolerance of ±1%. This device is designed for wave or reflow soldering and is fully glass coated for protection. It is recognized for safety applications by cUL (file E148885). The operating temperature range is from -40 °C to +150 °C, with a maximum dissipation of 125 mW at 25 °C. The thermistor is packaged in 8 mm punched paper tape, containing 4000 units per reel, facilitating automated assembly processes. Applications include temperature sensing, protection, and compensation in various sectors such as automotive, industrial, telecom, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2737DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2737DKR-ND
NTC Thermistors BC2737DKR-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2737TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2737TR-ND
NTC Thermistors BC2737TR-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - BC2737CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2737CT-ND
NTC Thermistors BC2737CT-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
Thermistor ICs - 1793791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793791
Thermistor ICs 1793791
Thermistor NTC SMD 0603 10K 1%

Thermistor NTC SMD 0603 10K 1%

Supplier's Site
Thermistor ICs - 1793858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793858
Thermistor ICs 1793858
Thermistor NTC SMD 0603 10K 1%

Thermistor NTC SMD 0603 10K 1%

Supplier's Site
Thermistor ICs - 1793858P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793858P
Thermistor ICs 1793858P
Thermistor NTC SMD 0603 10K 1%

Thermistor NTC SMD 0603 10K 1%

Supplier's Site
Ntc Thermistor, Aec-Q200, 10K, Smd, 0603; Zero Power Resistance At 25°C Vishay - 89R9578 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, Smd, 0603; Zero Power Resistance At 25°C Vishay
89R9578
Ntc Thermistor, Aec-Q200, 10K, Smd, 0603; Zero Power Resistance At 25°C Vishay 89R9578
NTC THERMISTOR, AEC-Q200, 10K, SMD, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, SMD, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 10K, 0603; Zero Power Resistance At 25°C Vishay - 15AC6821 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, 0603; Zero Power Resistance At 25°C Vishay
15AC6821
Thermistor, Ntc, 10K, 0603; Zero Power Resistance At 25°C Vishay 15AC6821
THERMISTOR, NTC, 10K, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 10K, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NTCS0603E3103FLT
Sensors >> NTC Thermistors NTCS0603E3103FLT
10kΩ 125mW ±1% ±1% 0603 NTC Thermistors ROHS

10kΩ 125mW ±1% ±1% 0603 NTC Thermistors ROHS

Supplier's Site Datasheet
THERMISTOR NTC 10KOHM 3435K 0603 - 886-NTCS0603E3103FLT - Utmel Electronic Limited
Hong Kong, China
THERMISTOR NTC 10KOHM 3435K 0603
886-NTCS0603E3103FLT
THERMISTOR NTC 10KOHM 3435K 0603 886-NTCS0603E3103FLT
THERMISTOR NTC 10KOHM 3435K 0603

THERMISTOR NTC 10KOHM 3435K 0603

Supplier's Site
10kΩ -40℃~+150℃ 125mW 3435K ±1% ±1% 0603 NTC Thermistors ROHS - 17930-NTCS0603E3103FLT - Utmel Electronic Limited
Hong Kong, China
10kΩ -40℃~+150℃ 125mW 3435K ±1% ±1% 0603 NTC Thermistors ROHS
17930-NTCS0603E3103FLT
10kΩ -40℃~+150℃ 125mW 3435K ±1% ±1% 0603 NTC Thermistors ROHS 17930-NTCS0603E3103FLT
10kΩ -40℃~+150℃ 125mW 3435K ±1% ±1% 0603 NTC Thermistors ROHS

10kΩ -40℃~+150℃ 125mW 3435K ±1% ±1% 0603 NTC Thermistors ROHS

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Utmel Electronic Limited
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number BC2737DKR-ND 1793791 1793858P 89R9578 NTCS0603E3103FLT 886-NTCS0603E3103FLT 17930-NTCS0603E3103FLT
Product Name NTC Thermistors Thermistor ICs Thermistor ICs Ntc Thermistor, Aec-Q200, 10K, Smd, 0603; Zero Power Resistance At 25°C Vishay Sensors >> NTC Thermistors THERMISTOR NTC 10KOHM 3435K 0603 10kΩ -40℃~+150℃ 125mW 3435K ±1% ±1% 0603 NTC Thermistors ROHS
Package / Electrode Type Chip/Surface Chip/Surface Chip/Surface
Temperature Range -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 7062698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 3 sec, in air
Length 0.0197 inch (0.5000 mm)
View Details
NTC Thermistors - 223-20026072-11-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details