Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3103FLT NTCS0603E3103FLT

Description
Manufacturer: Vishay Win Source Part Number: 260851-NTCS0603E3103 FLT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3435K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 125mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 260851-NTCS0603E3103 FLT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3435K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 125mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3103FLT - 260851-NTCS0603E3103FLT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3103FLT
260851-NTCS0603E3103FLT
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3103FLT 260851-NTCS0603E3103FLT
Manufacturer: Vishay Win Source Part Number: 260851-NTCS0603E3103 FLT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3435K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 125mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Vishay
Win Source Part Number: 260851-NTCS0603E3103FLT
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 3435K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 125mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
NTC Thermistors - NTCS0603E3103FLT - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCS0603E3103FLT
NTC Thermistors NTCS0603E3103FLT
THERMISTOR NTC 10KOHM 3435K 0603

THERMISTOR NTC 10KOHM 3435K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 260851-NTCS0603E3103FLT NTCS0603E3103FLT
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0603E3103FLT NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 154N-500A-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1380061-TLE49643MXTMA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
4 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7816ARMZ - 909781-AD7816ARMZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-MSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers