Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0603E3103FHT

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325993-NTCS0603E310 3FHT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 125 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3960K Temperature Range - Operating: -40°C ~ 150°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: ,56-NTCS0603E3103FHT DKR,BC3390TR-ND,BC33 90CT-ND,BC3390CT,56- NTCS0603E3103FHTCT,B C3390TR,56-NTCS0603E 3103FHTTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325993-NTCS0603E310 3FHT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 125 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3960K Temperature Range - Operating: -40°C ~ 150°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: ,56-NTCS0603E3103FHT DKR,BC3390TR-ND,BC33 90CT-ND,BC3390CT,56- NTCS0603E3103FHTCT,B C3390TR,56-NTCS0603E 3103FHTTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1325993-NTCS0603E3103FHT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1325993-NTCS0603E3103FHT
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1325993-NTCS0603E3103FHT
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325993-NTCS0603E310 3FHT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 125 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3960K Temperature Range - Operating: -40°C ~ 150°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: ,56-NTCS0603E3103FHT DKR,BC3390TR-ND,BC33 90CT-ND,BC3390CT,56- NTCS0603E3103FHTCT,B C3390TR,56-NTCS0603E 3103FHTTR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325993-NTCS0603E3103FHT
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Power - Max: 125 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 3960K
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: ,56-NTCS0603E3103FHTDKR,BC3390TR-ND,BC3390CT-ND,BC3390CT,56-NTCS0603E3103FHTCT,BC3390TR,56-NTCS0603E3103FHTTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1325993-NTCS0603E3103FHT
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
Temperature & Humidity Sensor ICs - 533832 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -50 to 250 C (-58 to 482 F)
View Details