Vishay Precision Group Thermistor ICs NTCS0603E3103FHT

Description
NTC SMD 0603 NiSn 10K 1% high B T&R e3
Request a Quote Datasheet
Description
NTC SMD 0603 NiSn 10K 1% high B T&R e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 607473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
607473
Thermistor ICs 607473
NTC SMD 0603 NiSn 10K 1% high B T&R e3

NTC SMD 0603 NiSn 10K 1% high B T&R e3

Supplier's Site
Thermistor ICs - 607474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
607474
Thermistor ICs 607474
NTC SMD 0603 NiSn 10K 1% high B T&R e3

NTC SMD 0603 NiSn 10K 1% high B T&R e3

Supplier's Site
NTC Thermistors - 56-NTCS0603E3103FHTCT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 56-NTCS0603E3103FHTTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 56-NTCS0603E3103FHTDKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NTCS0603E3103FHT
Sensors >> NTC Thermistors NTCS0603E3103FHT
10kΩ 125mW ±1% ±1% 0603 NTC Thermistors ROHS

10kΩ 125mW ±1% ±1% 0603 NTC Thermistors ROHS

Supplier's Site Datasheet
Ntc Thermistor, Aec-Q200, 10K, Smd, 0603; Zero Power Resistance At 25°C Vishay - 89R9577 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, Smd, 0603; Zero Power Resistance At 25°C Vishay
89R9577
Ntc Thermistor, Aec-Q200, 10K, Smd, 0603; Zero Power Resistance At 25°C Vishay 89R9577
NTC THERMISTOR, AEC-Q200, 10K, SMD, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3960K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, SMD, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3960K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, Aec-Q200, 10K, 0603; Zero Power Resistance At 25°C Vishay - 25AH9956 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, 0603; Zero Power Resistance At 25°C Vishay
25AH9956
Ntc Thermistor, Aec-Q200, 10K, 0603; Zero Power Resistance At 25°C Vishay 25AH9956
NTC THERMISTOR, AEC-Q200, 10K, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3960K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3960K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 607473 56-NTCS0603E3103FHTCT-ND NTCS0603E3103FHT 89R9577
Product Name Thermistor ICs NTC Thermistors Sensors >> NTC Thermistors Ntc Thermistor, Aec-Q200, 10K, Smd, 0603; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - GA100K6MBD1 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details