Vishay Precision Group Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0402E3473JXT

Description
Win Source Part Number: 1338691-NTCS0402E347 3JXT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0402E Package: Tape & Reel Standard Package: 10,000 Power - Max: 70 mW Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 4075K Mounting Type: Surface Mount Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet
Description
Win Source Part Number: 1338691-NTCS0402E347 3JXT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0402E Package: Tape & Reel Standard Package: 10,000 Power - Max: 70 mW Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 4075K Mounting Type: Surface Mount Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCS0402E3473JXT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCS0402E3473JXT
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0402E3473JXT
Win Source Part Number: 1338691-NTCS0402E347 3JXT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0402E Package: Tape & Reel Standard Package: 10,000 Power - Max: 70 mW Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 4075K Mounting Type: Surface Mount Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1338691-NTCS0402E3473JXT
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Series: Automotive, AEC-Q200, NTCS0402E
Package: Tape & Reel
Standard Package: 10,000
Power - Max: 70 mW
Resistance in Ohms @ 25°C: 47k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/85: 4075K
Mounting Type: Surface Mount
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
NTC Thermistors - BC2337TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2337TR-ND
NTC Thermistors BC2337TR-ND
NTC Thermistor 47k 0402 (1005 Metric)

NTC Thermistor 47k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - BC2337DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2337DKR-ND
NTC Thermistors BC2337DKR-ND
NTC Thermistor 47k 0402 (1005 Metric)

NTC Thermistor 47k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - BC2337CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2337CT-ND
NTC Thermistors BC2337CT-ND
NTC Thermistor 47k 0402 (1005 Metric)

NTC Thermistor 47k 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Thermistors Thermistors
Product Number NTCS0402E3473JXT BC2337TR-ND
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Temperature Range -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-091689-ND - DigiKey
Specs
Coating Glass
View Details
PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details