Win Source Part Number: 1375768-NTCS0402E347
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: Automotive, AEC-Q200, NTCS0402E
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 70 mW
Resistance in Ohms @ 25°C: 47k
Resistance Tolerance: ±1%
B Value Tolerance: ±3%
B25/85: 4075K
NTC Thermistor 47k 0402 (1005 Metric)
NTC Thermistor 47k 0402 (1005 Metric)
NTC Thermistor 47k 0402 (1005 Metric)
THERMISTOR, NTC, 0402, 1%, 47K; Zero Power Resistance at 25°C:47kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):4075K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors |
| Product Number | NTCS0402E3473FXT | BC2805TR-ND | 34R4327 |
| Product Name | Sensors, Transducers - Temperature Sensors - NTC Thermistors | NTC Thermistors | Thermistor, Ntc, 0402, 1%, 47K; Zero Power Resistance At 25°C Vishay |
| Temperature Range | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |