Vishay Precision Group Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0402E3223HMT

Description
Win Source Part Number: 1375802-NTCS0402E322 3HMT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCS0402E Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 70 mW Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/85: 3590K
Request a Quote Datasheet
Description
Win Source Part Number: 1375802-NTCS0402E322 3HMT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCS0402E Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 70 mW Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/85: 3590K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCS0402E3223HMT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCS0402E3223HMT
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0402E3223HMT
Win Source Part Number: 1375802-NTCS0402E322 3HMT Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCS0402E Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 70 mW Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/85: 3590K

Win Source Part Number: 1375802-NTCS0402E3223HMT
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Automotive, AEC-Q200, NTCS0402E
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 70 mW
Resistance in Ohms @ 25°C: 22k
Resistance Tolerance: ±3%
B Value Tolerance: ±3%
B25/85: 3590K

Buy Now Datasheet
NTC Thermistors - BC2332DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2332DKR-ND
NTC Thermistors BC2332DKR-ND
NTC Thermistor 22k 0402 (1005 Metric)

NTC Thermistor 22k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - BC2332TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2332TR-ND
NTC Thermistors BC2332TR-ND
NTC Thermistor 22k 0402 (1005 Metric)

NTC Thermistor 22k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - BC2332CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2332CT-ND
NTC Thermistors BC2332CT-ND
NTC Thermistor 22k 0402 (1005 Metric)

NTC Thermistor 22k 0402 (1005 Metric)

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 22K, Smd, 0402; Zero Power Resistance At 25°C Vishay - 89R9560 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 22K, Smd, 0402; Zero Power Resistance At 25°C Vishay
89R9560
Ntc Thermistor, Aec-Q200, 22K, Smd, 0402; Zero Power Resistance At 25°C Vishay 89R9560
NTC THERMISTOR, AEC-Q200, 22K, SMD, 0402; Zero Power Resistance at 25°C:22kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3590K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 22K, SMD, 0402; Zero Power Resistance at 25°C:22kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3590K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
NTC THERMISTOR 22K OHM 3% 0402 - 886-NTCS0402E3223HMT - Utmel Electronic Limited
Hong Kong, China
NTC THERMISTOR 22K OHM 3% 0402
886-NTCS0402E3223HMT
NTC THERMISTOR 22K OHM 3% 0402 886-NTCS0402E3223HMT
NTC THERMISTOR 22K OHM 3% 0402

NTC THERMISTOR 22K OHM 3% 0402

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number NTCS0402E3223HMT BC2332DKR-ND 89R9560 886-NTCS0402E3223HMT
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors Ntc Thermistor, Aec-Q200, 22K, Smd, 0402; Zero Power Resistance At 25°C Vishay NTC THERMISTOR 22K OHM 3% 0402
Temperature Range -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0121401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
190 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000300-190 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details