NTC Thermistor 210k 0402 (1005 Metric)
NTC Thermistor 210k 0402 (1005 Metric)
NTC Thermistor 210k 0402 (1005 Metric)
THERMISTOR, NTC, 210KOHM, 1%, 0402; Zero Power Resistance at 25°C:210kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3590K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | BC2903TR-ND | 45Y6166 |
| Product Name | NTC Thermistors | Thermistor, Ntc, 210Kohm, 1%, 0402; Zero Power Resistance At 25°C Vishay |
| Package / Electrode Type | Chip/Surface |