Vishay Intertechnology, Inc. NTC Thermistors NTCS0402E3104JXT

Description
NTC SMD 0402 NISN 100K 5% VERY H
Request a Quote Datasheet
Description
NTC SMD 0402 NISN 100K 5% VERY H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-NTCS0402E3104JXTTR-ND - DigiKey
Thief River Falls, MN, United States
NTC SMD 0402 NISN 100K 5% VERY H

NTC SMD 0402 NISN 100K 5% VERY H

Buy Now Datasheet
NTC Thermistors - 56-NTCS0402E3104JXTDKR-ND - DigiKey
Thief River Falls, MN, United States
NTC SMD 0402 NISN 100K 5% VERY H

NTC SMD 0402 NISN 100K 5% VERY H

Buy Now Datasheet
NTC Thermistors - 56-NTCS0402E3104JXTCT-ND - DigiKey
Thief River Falls, MN, United States
NTC SMD 0402 NISN 100K 5% VERY H

NTC SMD 0402 NISN 100K 5% VERY H

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 56-NTCS0402E3104JXTTR-ND
Product Name NTC Thermistors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624361-2 - TE Connectivity
Specs
Resistance (@25°C) 3300 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 2118018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 100 sec, in air
Length 0.2756 inch (7 mm)
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details