Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0402E3104JHT

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325995-NTCS0402E310 4JHT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Power - Max: 70 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 3950K Temperature Range - Operating: -40°C ~ 150°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2381 615 43104,BC2341TR,BC234 1CT,BC2341DKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325995-NTCS0402E310 4JHT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Power - Max: 70 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 3950K Temperature Range - Operating: -40°C ~ 150°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2381 615 43104,BC2341TR,BC234 1CT,BC2341DKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1325995-NTCS0402E3104JHT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1325995-NTCS0402E3104JHT
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1325995-NTCS0402E3104JHT
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325995-NTCS0402E310 4JHT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Power - Max: 70 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 3950K Temperature Range - Operating: -40°C ~ 150°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2381 615 43104,BC2341TR,BC234 1CT,BC2341DKR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325995-NTCS0402E3104JHT
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Power - Max: 70 mW
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/85: 3950K
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 2381 615 43104,BC2341TR,BC2341CT,BC2341DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1325995-NTCS0402E3104JHT
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLT-2-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Switches (Solid State) - TLE49461LHALA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 2.7 to 18 volts
View Details
2 suppliers
Line sensors, For spectrophotometry - S15909-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details