Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0402E3104FHT NTCS0402E3104FHT

Description
Manufacturer: Vishay Win Source Part Number: 1083740-NTCS0402E310 4FHT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±3% B25/85: 3950K Family Name: NTCS0402E3.....T Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 70mW Alternative Parts (Cross-Reference): NNT04AF104H4000TRF; Introduction Date: March 16, 2011 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1083740-NTCS0402E310 4FHT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±3% B25/85: 3950K Family Name: NTCS0402E3.....T Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 70mW Alternative Parts (Cross-Reference): NNT04AF104H4000TRF; Introduction Date: March 16, 2011 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0402E3104FHT - 1083740-NTCS0402E3104FHT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0402E3104FHT
1083740-NTCS0402E3104FHT
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0402E3104FHT 1083740-NTCS0402E3104FHT
Manufacturer: Vishay Win Source Part Number: 1083740-NTCS0402E310 4FHT Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±3% B25/85: 3950K Family Name: NTCS0402E3.....T Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 70mW Alternative Parts (Cross-Reference): NNT04AF104H4000TRF; Introduction Date: March 16, 2011 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 1083740-NTCS0402E3104FHT
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±1%
B Value Tolerance: ±3%
B25/85: 3950K
Family Name: NTCS0402E3.....T
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 70mW
Alternative Parts (Cross-Reference): NNT04AF104H4000TRF;
Introduction Date: March 16, 2011
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1083740-NTCS0402E3104FHT
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0402E3104FHT
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023BIQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
Fast decay phosphors - J12782-09D - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Operating Temperature 5 to 45 C (41 to 113 F)
View Details