Thermistor NTC SMD 0402 100K 1%
Thermistor NTC SMD 0402 100K 1%
Thermistor NTC SMD 0402 100K 1%
NTC Thermistor 100k 0402 (1005 Metric)
NTC Thermistor 100k 0402 (1005 Metric)
NTC Thermistor 100k 0402 (1005 Metric)
NTC THERMISTOR, 100KOHM, 0402; Zero Power Resistance at 25°C:100kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):3950K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
NTC THERMISTOR, 100KOHM, 0402; Zero Power Resistance at 25°C:100kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):3950K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors | Thermistors |
| Product Number | 1793846P | 1793790 | BC2806CT-ND | 62AJ7871 |
| Product Name | Thermistor ICs | Thermistor ICs | NTC Thermistors | Ntc Thermistor, 100Kohm, 0402; Zero Power Resistance At 25°C Vishay |
| Package / Electrode Type | Chip/Surface | Chip/Surface | Chip/Surface | |
| Thermal Time Constant | 5 sec, in air | 5 sec, in air | ||
| Length | 0.0197 inch (0.5000 mm) |