NTC Thermistor 10k 0402 (1005 Metric)
NTC Thermistor 10k 0402 (1005 Metric)
NTC Thermistor 10k 0402 (1005 Metric)
NTC THERMISTOR SMD 0402 ROHS COMPLIANT: YES
NTC THERMISTOR SMD 0402 ROHS COMPLIANT: YES
NTC THERMISTOR, AEC-Q200, 10K, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3490K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors |
| Product Number | BC5497CT-ND | 82AC5575 | 25AH9955 |
| Product Name | NTC Thermistors | Ntc Thermistor Smd 0402 Rohs Compliant Vishay | Ntc Thermistor, Aec-Q200, 10K, 0402; Zero Power Resistance At 25°C Vishay |
| Package / Electrode Type | Chip/Surface |