Vishay Precision Group NTC Thermistors NTCS0402E3103FLT

Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-NTCS0402E3103FLTTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 56-NTCS0402E3103FLTCT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 56-NTCS0402E3103FLTDKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
Thermistor, Ntc, 10Kohm, 1%, Smd; Zero Power Resistance At 25°C Vishay - 04X6652 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10Kohm, 1%, Smd; Zero Power Resistance At 25°C Vishay
04X6652
Thermistor, Ntc, 10Kohm, 1%, Smd; Zero Power Resistance At 25°C Vishay 04X6652
THERMISTOR, NTC, 10KOHM, 1%, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3490K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating TemperatureRoHS Compliant: Yes

THERMISTOR, NTC, 10KOHM, 1%, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3490K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Thermistor, Ntc, 3490K, 10 Kohm; Zero Power Resistance At 25°C Vishay - 96M1608 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3490K, 10 Kohm; Zero Power Resistance At 25°C Vishay
96M1608
Thermistor, Ntc, 3490K, 10 Kohm; Zero Power Resistance At 25°C Vishay 96M1608
THERMISTOR, NTC, 3490K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS; Thermistor Mounting:SMD; Beta Value (K):3490K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

THERMISTOR, NTC, 3490K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS; Thermistor Mounting:SMD; Beta Value (K):3490K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 3490K, 10 Kohm; Zero Power Resistance At 25°C Vishay - 49AK2656 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3490K, 10 Kohm; Zero Power Resistance At 25°C Vishay
49AK2656
Thermistor, Ntc, 3490K, 10 Kohm; Zero Power Resistance At 25°C Vishay 49AK2656
THERMISTOR, NTC, 3490K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3490K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

THERMISTOR, NTC, 3490K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3490K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 56-NTCS0402E3103FLTTR-ND 04X6652
Product Name NTC Thermistors Thermistor, Ntc, 10Kohm, 1%, Smd; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11027289-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details