Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0402E3103FLT NTCS0402E3103FLT

Description
Manufacturer: Vishay BC Components Win Source Part Number: 790841-NTCS0402E3103 FLT Series: Automotive, AEC-Q200, NTCS0402E Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C Package: 0402 (1005 Metric) Mounting: SMD Power - Max: 70mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±3% B25/85: 3490K Categories: Sensors, Transducers Alternative Parts (Cross-Reference): NCP15XH103F03RC; NNT04AF103H3435TRF; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay BC Components Win Source Part Number: 790841-NTCS0402E3103 FLT Series: Automotive, AEC-Q200, NTCS0402E Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C Package: 0402 (1005 Metric) Mounting: SMD Power - Max: 70mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±3% B25/85: 3490K Categories: Sensors, Transducers Alternative Parts (Cross-Reference): NCP15XH103F03RC; NNT04AF103H3435TRF; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0402E3103FLT - 790841-NTCS0402E3103FLT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0402E3103FLT
790841-NTCS0402E3103FLT
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0402E3103FLT 790841-NTCS0402E3103FLT
Manufacturer: Vishay BC Components Win Source Part Number: 790841-NTCS0402E3103 FLT Series: Automotive, AEC-Q200, NTCS0402E Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C Package: 0402 (1005 Metric) Mounting: SMD Power - Max: 70mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±3% B25/85: 3490K Categories: Sensors, Transducers Alternative Parts (Cross-Reference): NCP15XH103F03RC; NNT04AF103H3435TRF; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 10k pcs

Manufacturer: Vishay BC Components
Win Source Part Number: 790841-NTCS0402E3103FLT
Series: Automotive, AEC-Q200, NTCS0402E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: 0402 (1005 Metric)
Mounting: SMD
Power - Max: 70mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±3%
B25/85: 3490K
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): NCP15XH103F03RC; NNT04AF103H3435TRF;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs

Buy Now Datasheet
NTC Thermistors - NTCS0402E3103FLT - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCS0402E3103FLT
NTC Thermistors NTCS0402E3103FLT
THERMISTOR NTC 10KOHM 3490K 0402

THERMISTOR NTC 10KOHM 3490K 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 790841-NTCS0402E3103FLT NTCS0402E3103FLT
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCS0402E3103FLT NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Six Biosensor Transmitter, bare OEM version - SIX.025.045.100.B.C.B - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1722U - 869461-DS1722U - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-uMax-EP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details