Win Source Part Number: 1375738-NTCS0402E310
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: Automotive, AEC-Q200, NTCS0402E
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 70 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±3%
B25/85: 3490K
NTC Thermistor 10k 0402 (1005 Metric)
NTC Thermistor 10k 0402 (1005 Metric)
NTC Thermistor 10k 0402 (1005 Metric)
NTC THERMISTOR, AEC-Q200, 10K, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3490K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes
NTC THERMISTOR SMD 0402 ROHS COMPLIANT: YES
NTC THERMISTOR SMD 0402 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors | Thermistors |
| Product Number | NTCS0402E3103FL1T | BC5495DKR-ND | 99AC4183 | 02AH5562 |
| Product Name | Sensors, Transducers - Temperature Sensors - NTC Thermistors | NTC Thermistors | Ntc Thermistor, Aec-Q200, 10K, 0402; Zero Power Resistance At 25°C Vishay | Ntc Thermistor Smd 0402 Rohs Compliant Vishay |
| Temperature Range | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |