Vishay Intertechnology, Inc. Thermistor ICs NTCLP100E3103H

Description
Vishay NTCLP100E3103H NTC Thermistor
Request a Quote Datasheet
Description
Vishay NTCLP100E3103H NTC Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 1793941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793941
Thermistor ICs 1793941
Vishay NTCLP100E3103H NTC Thermistor

Vishay NTCLP100E3103H NTC Thermistor

Supplier's Site
NTC Thermistors - BC2654-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2654-ND
NTC Thermistors BC2654-ND
NTC Thermistor 10k Cylindrical Probe, Brass

NTC Thermistor 10k Cylindrical Probe, Brass

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCLP100E3103H - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCLP100E3103H
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLP100E3103H
Win Source Part Number: 1375604-NTCLP100E310 3H Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Package: Bulk Product Status: Active Package / Case: Cylindrical Probe, Brass Mounting Type: Free Hanging HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 250 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±0.75% B25/85: 3977K Length - Lead Wire: 14.76" (375.00mm)

Win Source Part Number: 1375604-NTCLP100E3103H
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Package: Bulk
Product Status: Active
Package / Case: Cylindrical Probe, Brass
Mounting Type: Free Hanging
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 250 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±3%
B Value Tolerance: ±0.75%
B25/85: 3977K
Length - Lead Wire: 14.76" (375.00mm)

Buy Now Datasheet
Ntc Thermistor, -40 To 85Deg C, 3977K Rohs Compliant Vishay - 91AH8473 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, -40 To 85Deg C, 3977K Rohs Compliant Vishay
91AH8473
Ntc Thermistor, -40 To 85Deg C, 3977K Rohs Compliant Vishay 91AH8473
NTC THERMISTOR, -40 TO 85DEG C, 3977K ROHS COMPLIANT: YES

NTC THERMISTOR, -40 TO 85DEG C, 3977K ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ntc Pipe Pvc Awg24 10K 3% Rohs Compliant Vishay - 89R9529 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Pipe Pvc Awg24 10K 3% Rohs Compliant Vishay
89R9529
Ntc Pipe Pvc Awg24 10K 3% Rohs Compliant Vishay 89R9529
NTC PIPE PVC AWG24 10K 3% ROHS COMPLIANT: YES

NTC PIPE PVC AWG24 10K 3% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 1793941 BC2654-ND NTCLP100E3103H 91AH8473
Product Name Thermistor ICs NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor, -40 To 85Deg C, 3977K Rohs Compliant Vishay
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.2362 inch (6 mm) 14.76 inch (375 mm)
Width / Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1021401500245-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details