Vishay Precision Group NTC Thermistors NTCLG100E2103JB

Description
NTC Thermistor 10k DO-204AH, DO-35, Axial
Request a Quote Datasheet
Description
NTC Thermistor 10k DO-204AH, DO-35, Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2531-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2531-ND
NTC Thermistors BC2531-ND
NTC Thermistor 10k DO-204AH, DO-35, Axial

NTC Thermistor 10k DO-204AH, DO-35, Axial

Buy Now Datasheet
Thermistor ICs - 5380799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
5380799
Thermistor ICs 5380799
BC Components NTCLG100E2103JB Thermistor

BC Components NTCLG100E2103JB Thermistor

Supplier's Site
Temperature Sensing Thermistor; Zero Power Resistance At 25°C Vishay - 93K3373 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensing Thermistor; Zero Power Resistance At 25°C Vishay
93K3373
Temperature Sensing Thermistor; Zero Power Resistance At 25°C Vishay 93K3373
TEMPERATURE SENSING THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLG eries; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:DO-204AH; Thermistor Terminals:Axial Leaded; No. of Pins:2RoHS Compliant: Yes

TEMPERATURE SENSING THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLG eries; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:DO-204AH; Thermistor Terminals:Axial Leaded; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 3977K, 10 Kohm; Zero Power Resistance At 25°C Vishay - 49AK2654 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3977K, 10 Kohm; Zero Power Resistance At 25°C Vishay
49AK2654
Thermistor, Ntc, 3977K, 10 Kohm; Zero Power Resistance At 25°C Vishay 49AK2654
THERMISTOR, NTC, 3977K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLG Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:DO-204AH; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 3977K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLG Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:DO-204AH; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
; Thermistor Type: NTC; Resistance: 10kohm ; RoHS Compliant: Yes - 886-NTCLG100E2103JB - Utmel Electronic Limited
Hong Kong, China
; Thermistor Type: NTC; Resistance: 10kohm ; RoHS Compliant: Yes
886-NTCLG100E2103JB
; Thermistor Type: NTC; Resistance: 10kohm ; RoHS Compliant: Yes 886-NTCLG100E2103JB
; Thermistor Type: NTC; Resistance: 10kohm ; RoHS Compliant: Yes

; Thermistor Type: NTC; Resistance: 10kohm ; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number BC2531-ND 5380799 93K3373 886-NTCLG100E2103JB
Product Name NTC Thermistors Thermistor ICs Temperature Sensing Thermistor; Zero Power Resistance At 25°C Vishay ; Thermistor Type: NTC; Resistance: 10kohm ; RoHS Compliant: Yes
Lead Style Axial Axial
Temperature Range -40 to 200 C (-40 to 392 F) -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 10000 ohms 10000 ohms 10000 ohms
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details