Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLG100E2103JB

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326019-NTCLG100E210 3JB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 2,000 Mounting: Through Hole Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1.3% B25/85: 3997K Length - Lead Wire: 1.00" (25.40mm) Temperature Range - Operating: -40°C ~ 200°C Case / Package: DO-204AH, DO-35, Axial ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 238163383103,2381 633 83103,BC2531,2381 633 83103-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326019-NTCLG100E210 3JB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 2,000 Mounting: Through Hole Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1.3% B25/85: 3997K Length - Lead Wire: 1.00" (25.40mm) Temperature Range - Operating: -40°C ~ 200°C Case / Package: DO-204AH, DO-35, Axial ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 238163383103,2381 633 83103,BC2531,2381 633 83103-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1326019-NTCLG100E2103JB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1326019-NTCLG100E2103JB
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1326019-NTCLG100E2103JB
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326019-NTCLG100E210 3JB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 2,000 Mounting: Through Hole Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1.3% B25/85: 3997K Length - Lead Wire: 1.00" (25.40mm) Temperature Range - Operating: -40°C ~ 200°C Case / Package: DO-204AH, DO-35, Axial ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 238163383103,2381 633 83103,BC2531,2381 633 83103-ND RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1326019-NTCLG100E2103JB
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Bulk
Standard Package: 2,000
Mounting: Through Hole
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±1.3%
B25/85: 3997K
Length - Lead Wire: 1.00" (25.40mm)
Temperature Range - Operating: -40°C ~ 200°C
Case / Package: DO-204AH, DO-35, Axial
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 238163383103,2381 633 83103,BC2531,2381 633 83103-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
NTC Thermistors - NTCLG100E2103JB - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCLG100E2103JB
NTC Thermistors NTCLG100E2103JB
THERMISTOR NTC 10KOHM 3997K DO35

THERMISTOR NTC 10KOHM 3997K DO35

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1326019-NTCLG100E2103JB NTCLG100E2103JB
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE4998P8XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Single-Channel Silicon-Based Thermopile - ST120 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM35 Precision Centigrade Temperature Sensor - LM35CAH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
5 suppliers
InGaAs image sensors, Line sensors - G13913-128FB - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details