Vishay Intertechnology, Inc. NTC Thermistors NTCLE413E2103H401

Description
NTC EPOXY PVC G30 105C 10K 3% CU
Request a Quote Datasheet
Description
NTC EPOXY PVC G30 105C 10K 3% CU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-NTCLE413E2103H401-ND - DigiKey
Thief River Falls, MN, United States
NTC EPOXY PVC G30 105C 10K 3% CU

NTC EPOXY PVC G30 105C 10K 3% CU

Buy Now Datasheet
NTC Thermistors 10Kohm 3% L=400mm

NTC Thermistors 10Kohm 3% L=400mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Thermistors Thermistors
Product Number 56-NTCLE413E2103H401-ND NTCLE413E2103H401
Product Name NTC Thermistors Thermistors
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm - 23M8762 - Newark, An Avnet Company
Specs
Lead Style Radial
Resistance (@25°C) 3000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 2120370P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC0121401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details