Vishay Precision Group NTC Thermistors NTCLE413E2103H400

Description
NTC Thermistor 10k Bead
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2648-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2648-ND
NTC Thermistors BC2648-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Vishay - 47X1623 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Vishay
47X1623
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Vishay 47X1623
NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE413 Series; Thermistor Mounting:-; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE413 Series; Thermistor Mounting:-; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number BC2648-ND 47X1623
Product Name NTC Thermistors Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-20025136-11-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 70 C (-40 to 158 F)
Resistance (@25°C) 10000 ohms
View Details
PTC Thermistors - KLC2021401500245-110 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details