Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE413E2103H400

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326038-NTCLE413E210 3H400 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 500 Mounting: Through Hole Power - Max: 250 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 1.58" (40.00mm) Temperature Range - Operating: -40°C ~ 105°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2648 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326038-NTCLE413E210 3H400 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 500 Mounting: Through Hole Power - Max: 250 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 1.58" (40.00mm) Temperature Range - Operating: -40°C ~ 105°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2648 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1326038-NTCLE413E2103H400 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1326038-NTCLE413E2103H400
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1326038-NTCLE413E2103H400
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326038-NTCLE413E210 3H400 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 500 Mounting: Through Hole Power - Max: 250 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 1.58" (40.00mm) Temperature Range - Operating: -40°C ~ 105°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2648 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1326038-NTCLE413E2103H400
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Bulk
Standard Package: 500
Mounting: Through Hole
Power - Max: 250 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±3%
B Value Tolerance: ±0.5%
B25/85: 3984K
Length - Lead Wire: 1.58" (40.00mm)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Bead
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: BC2648
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
NTC Thermistors - NTCLE413E2103H400 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCLE413E2103H400
NTC Thermistors NTCLE413E2103H400
THERMISTOR NTC 10KOHM 3984K BEAD

THERMISTOR NTC 10KOHM 3984K BEAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1326038-NTCLE413E2103H400 NTCLE413E2103H400
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLX-2-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
Single-Channel Silicon-Based Thermopile - ST120 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Motion Sensor ICs - 1464849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sot-23w
Sot-23w
Standards and Certifications RoHS
View Details