Vishay Precision Group Thermistor ICs NTCLE413E2103F102L

Description
Vishay NTCLE413E2103F102L NTC Thermistor
Request a Quote Datasheet
Description
Vishay NTCLE413E2103F102L NTC Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 1793894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793894
Thermistor ICs 1793894
Vishay NTCLE413E2103F102L NTC Thermistor

Vishay NTCLE413E2103F102L NTC Thermistor

Supplier's Site
NTC Thermistors - BC2647-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2647-ND
NTC Thermistors BC2647-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCLE413E2103F102L - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCLE413E2103F102L
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE413E2103F102L
Win Source Part Number: 1354303-NTCLE413E210 3F102L Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Package: Bulk Product Status: Active Package / Case: Bead Mounting Type: Through Hole HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 250 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3435K Length - Lead Wire: 39.37" (1000mm)

Win Source Part Number: 1354303-NTCLE413E2103F102L
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Package: Bulk
Product Status: Active
Package / Case: Bead
Mounting Type: Through Hole
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 250 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 3435K
Length - Lead Wire: 39.37" (1000mm)

Buy Now Datasheet
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Vishay - 29X9157 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Vishay
29X9157
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Vishay 29X9157
NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE413 Series; Thermistor Mounting:-; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE413 Series; Thermistor Mounting:-; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 1793894 BC2647-ND NTCLE413E2103F102L 29X9157
Product Name Thermistor ICs NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Bead
Thermal Time Constant 2.5 sec, in air
Temperature Range -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 20021086-03 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details