Vishay Precision Group Zero Power Resistance At 25°C Vishay NTCLE413E2103F102L.

Description
Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE413 Series; Thermistor Mounting:-; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE413 Series; Thermistor Mounting:-; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Power Resistance At 25°C Vishay - 26AC2744 - Newark, An Avnet Company
Chicago, IL, United States
Zero Power Resistance At 25°C Vishay
26AC2744
Zero Power Resistance At 25°C Vishay 26AC2744
Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE413 Series; Thermistor Mounting:-; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE413 Series; Thermistor Mounting:-; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 26AC2744
Product Name Zero Power Resistance At 25°C Vishay
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
115 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0113400230-115 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
NTC Thermistors - 11032564-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
2 suppliers