Vishay Precision Group NTC Thermistors NTCLE400E3472H

Description
NTC Thermistor 4.7k Bead
Request a Quote Datasheet
Description
NTC Thermistor 4.7k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2466-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2466-ND
NTC Thermistors BC2466-ND
NTC Thermistor 4.7k Bead

NTC Thermistor 4.7k Bead

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCLE400E3472H - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCLE400E3472H
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE400E3472H
Win Source Part Number: 1375615-NTCLE400E347 2H Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Package: Bulk Product Status: Active Package / Case: Bead Mounting Type: Through Hole HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 250 mW Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±3% B Value Tolerance: ±0.75% B25/85: 3977K Length - Lead Wire: 15.08" (383.00mm)

Win Source Part Number: 1375615-NTCLE400E3472H
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Package: Bulk
Product Status: Active
Package / Case: Bead
Mounting Type: Through Hole
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 250 mW
Resistance in Ohms @ 25°C: 4.7k
Resistance Tolerance: ±3%
B Value Tolerance: ±0.75%
B25/85: 3977K
Length - Lead Wire: 15.08" (383.00mm)

Buy Now Datasheet
Ntc Thermistor, 4.7K, Wire Leaded; Zero Power Resistance At 25°C Vishay - 89R9521 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 4.7K, Wire Leaded; Zero Power Resistance At 25°C Vishay
89R9521
Ntc Thermistor, 4.7K, Wire Leaded; Zero Power Resistance At 25°C Vishay 89R9521
NTC THERMISTOR, 4.7K, WIRE LEADED; Zero Power Resistance at 25°C:4.7kohm; Product Range:NTCLE Series; Thermistor Mounting:-; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, 4.7K, WIRE LEADED; Zero Power Resistance at 25°C:4.7kohm; Product Range:NTCLE Series; Thermistor Mounting:-; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number BC2466-ND NTCLE400E3472H 89R9521
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor, 4.7K, Wire Leaded; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC Thermistors - 20033195-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details