Vishay Intertechnology, Inc. NTC Thermistors NTCLE350E4303FHB0

Description
NTC Thermistor 30k Bead
Request a Quote Datasheet
Description
NTC Thermistor 30k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-NTCLE350E4303FHB0-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 30k Bead

NTC Thermistor 30k Bead

Buy Now Datasheet
Ntc Thermistor, 30Kohm, Wire Leaded; Zero Power Resistance At 25°C Vishay - 09AJ3586 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 30Kohm, Wire Leaded; Zero Power Resistance At 25°C Vishay
09AJ3586
Ntc Thermistor, 30Kohm, Wire Leaded; Zero Power Resistance At 25°C Vishay 09AJ3586
NTC THERMISTOR, 30KOHM, WIRE LEADED; Zero Power Resistance at 25°C:30kohm; Product Range:NTCLE350E4 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3935K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, 30KOHM, WIRE LEADED; Zero Power Resistance at 25°C:30kohm; Product Range:NTCLE350E4 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3935K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, Aec-Q200, 30Kohm Rohs Compliant Vishay - 60AJ4366 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 30Kohm Rohs Compliant Vishay
60AJ4366
Ntc Thermistor, Aec-Q200, 30Kohm Rohs Compliant Vishay 60AJ4366
NTC THERMISTOR, AEC-Q200, 30KOHM ROHS COMPLIANT: YES

NTC THERMISTOR, AEC-Q200, 30KOHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 56-NTCLE350E4303FHB0-ND 09AJ3586 60AJ4366
Product Name NTC Thermistors Ntc Thermistor, 30Kohm, Wire Leaded; Zero Power Resistance At 25°C Vishay Ntc Thermistor, Aec-Q200, 30Kohm Rohs Compliant Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - GA10KF3977DPHFN - TE Connectivity
Specs
Temperature Range -40 to 300 C (-40 to 572 F)
View Details
Thermistor ICs - 1460342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 12 sec, in air
View Details