Vishay Intertechnology, Inc. NTC Thermistors NTCLE350E4212FMB0

Description
NTC Thermistor 2.1k Bead
Request a Quote Datasheet
Description
NTC Thermistor 2.1k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-NTCLE350E4212FMB0-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 2.1k Bead

NTC Thermistor 2.1k Bead

Buy Now Datasheet
Ntc Thermistor, 2.1Kohm, Wire Leaded; Zero Power Resistance At 25°C Vishay - 09AJ3582 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 2.1Kohm, Wire Leaded; Zero Power Resistance At 25°C Vishay
09AJ3582
Ntc Thermistor, 2.1Kohm, Wire Leaded; Zero Power Resistance At 25°C Vishay 09AJ3582
NTC THERMISTOR, 2.1KOHM, WIRE LEADED; Zero Power Resistance at 25°C:2.1kohm; Product Range:NTCLE350E4 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3511K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, 2.1KOHM, WIRE LEADED; Zero Power Resistance at 25°C:2.1kohm; Product Range:NTCLE350E4 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3511K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 56-NTCLE350E4212FMB0-ND 09AJ3582
Product Name NTC Thermistors Ntc Thermistor, 2.1Kohm, Wire Leaded; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1024001500210-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details