Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE350E4212FMB0

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325849-NTCLE350E421 2FMB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 500 Mounting: Free Hanging Power - Max: 100 mW Resistance in Ohms @ 25°C: 2.1k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3511K Length - Lead Wire: 1.34" (34.00mm) Temperature Range - Operating: -55°C ~ 185°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 56-NTCLE350E4212FMB0 DKR,56-NTCLE350E4212 FMB0CTINACTIVE,56-NT CLE350E4212FMB0CT,56 -NTCLE350E4212FMB0DK RINACTIVE,56-NTCLE35 0E4212FMB0 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325849-NTCLE350E421 2FMB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 500 Mounting: Free Hanging Power - Max: 100 mW Resistance in Ohms @ 25°C: 2.1k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3511K Length - Lead Wire: 1.34" (34.00mm) Temperature Range - Operating: -55°C ~ 185°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 56-NTCLE350E4212FMB0 DKR,56-NTCLE350E4212 FMB0CTINACTIVE,56-NT CLE350E4212FMB0CT,56 -NTCLE350E4212FMB0DK RINACTIVE,56-NTCLE35 0E4212FMB0 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1325849-NTCLE350E4212FMB0 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1325849-NTCLE350E4212FMB0
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1325849-NTCLE350E4212FMB0
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325849-NTCLE350E421 2FMB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 500 Mounting: Free Hanging Power - Max: 100 mW Resistance in Ohms @ 25°C: 2.1k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3511K Length - Lead Wire: 1.34" (34.00mm) Temperature Range - Operating: -55°C ~ 185°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 56-NTCLE350E4212FMB0 DKR,56-NTCLE350E4212 FMB0CTINACTIVE,56-NT CLE350E4212FMB0CT,56 -NTCLE350E4212FMB0DK RINACTIVE,56-NTCLE35 0E4212FMB0 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325849-NTCLE350E4212FMB0
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Bulk
Standard Package: 500
Mounting: Free Hanging
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 2.1k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 3511K
Length - Lead Wire: 1.34" (34.00mm)
Temperature Range - Operating: -55°C ~ 185°C
Case / Package: Bead
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 56-NTCLE350E4212FMB0DKR,56-NTCLE350E4212FMB0CTINACTIVE,56-NTCLE350E4212FMB0CT,56-NTCLE350E4212FMB0DKRINACTIVE,56-NTCLE350E4212FMB0
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1325849-NTCLE350E4212FMB0
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Factory Programmed Duel Output Linear - A1359LLETR-RP-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Digital Temperature Sensors - 10208996-00 - TE Connectivity
Specs
Sensor Type Temperature
Input Voltage 2.2 to 3.6 volts
View Details
2 suppliers