Vishay Precision Group NTC Thermistors NTCLE350E4103JHB0

Description
NTC Thermistor 10k Bead
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-NTCLE350E4103JHB0-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay - 80AH9286 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay
80AH9286
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay 80AH9286
NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE350 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE350 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 56-NTCLE350E4103JHB0-ND 80AH9286
Product Name NTC Thermistors Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1670431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-90 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details