The NTC Thermistor from Vishay, part number 76AH9069, features a resistance value of 10KOc at 25°C with a tolerance of ±2.19%. It operates within a temperature range of -55°C to +150°C and offers high accuracy, with a temperature accuracy of ±0.5°C between 25°C and 85°C, and ±1.0°C across the full operating range. The thermistor has a B-value of 3984K, also with a tolerance of ±0.5%. Designed for automotive and industrial applications, this thermistor is AEC-Q200 qualified and has long insulated leads for flexible mounting options. It has a fast response time of 0.3 seconds in oil and a maximum power dissipation of 50mW at 55°C. The component is not marked and is packaged in quantities of 1000 units. It is important to note that this thermistor is not intended for fluid immersion or continuous contact with water or conducting liquids.
NTC Thermistor 10k Bead
NTC THERMISTOR, AEC-Q200, 10K, FREE HANG; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Free Hanging; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
NTC THERMISTOR, AEC-Q200, 10K, FREE HANG ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors |
| Product Number | 541-NTCLE317E4103SBA-ND | 76AH9069 | 78AH2007 |
| Product Name | NTC Thermistors | Ntc Thermistor, Aec-Q200, 10K, Free Hang; Zero Power Resistance At 25°C Vishay | Ntc Thermistor, Aec-Q200, 10K, Free Hang Rohs Compliant Vishay |
| Package / Electrode Type | Bead |