Vishay Precision Group Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE305E4502SB

Description
Win Source Part Number: 1375736-NTCLE305E450 2SB Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Package: Bulk Product Status: Active Package / Case: Bead Mounting Type: Through Hole HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 50 mW Resistance in Ohms @ 25°C: 5k Resistance Tolerance: ±2.2% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 1.22" (31.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1375736-NTCLE305E450 2SB Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Package: Bulk Product Status: Active Package / Case: Bead Mounting Type: Through Hole HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 50 mW Resistance in Ohms @ 25°C: 5k Resistance Tolerance: ±2.2% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 1.22" (31.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCLE305E4502SB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCLE305E4502SB
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE305E4502SB
Win Source Part Number: 1375736-NTCLE305E450 2SB Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Package: Bulk Product Status: Active Package / Case: Bead Mounting Type: Through Hole HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 50 mW Resistance in Ohms @ 25°C: 5k Resistance Tolerance: ±2.2% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 1.22" (31.00mm)

Win Source Part Number: 1375736-NTCLE305E4502SB
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Package: Bulk
Product Status: Active
Package / Case: Bead
Mounting Type: Through Hole
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 50 mW
Resistance in Ohms @ 25°C: 5k
Resistance Tolerance: ±2.2%
B Value Tolerance: ±0.5%
B25/85: 3984K
Length - Lead Wire: 1.22" (31.00mm)

Buy Now Datasheet
NTC Thermistors - BC2714-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2714-ND
NTC Thermistors BC2714-ND
NTC Thermistor 5k Bead

NTC Thermistor 5k Bead

Buy Now Datasheet
Thermistor, Ntc, Temp Sensing; Zero Power Resistance At 25°C Vishay - 86R9240 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, Temp Sensing; Zero Power Resistance At 25°C Vishay
86R9240
Thermistor, Ntc, Temp Sensing; Zero Power Resistance At 25°C Vishay 86R9240
THERMISTOR, NTC, TEMP SENSING; Zero Power Resistance at 25°C:5kohm; Product Range:NTCLE Series; Thermistor Mounting:-; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

THERMISTOR, NTC, TEMP SENSING; Zero Power Resistance at 25°C:5kohm; Product Range:NTCLE Series; Thermistor Mounting:-; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number NTCLE305E4502SB BC2714-ND 86R9240
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors Thermistor, Ntc, Temp Sensing; Zero Power Resistance At 25°C Vishay
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC0113400230-115 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 6 to 12 ohms
Special Reference Temperature 115 C (239 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details