Vishay Precision Group Thermistor, Ntc, 2K06; Zero Power Resistance At 25°C Vishay NTCLE305E4202SB.

Description
THERMISTOR, NTC, 2K06; Zero Power Resistance at 25°C:2.06kohm; Product Range:NTCS Series; Thermistor Mounting:Through Hole; Beta Value (K):3511K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature RoHS Compliant: Yes
Description
THERMISTOR, NTC, 2K06; Zero Power Resistance at 25°C:2.06kohm; Product Range:NTCS Series; Thermistor Mounting:Through Hole; Beta Value (K):3511K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 2K06; Zero Power Resistance At 25°C Vishay - 74AC1473 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 2K06; Zero Power Resistance At 25°C Vishay
74AC1473
Thermistor, Ntc, 2K06; Zero Power Resistance At 25°C Vishay 74AC1473
THERMISTOR, NTC, 2K06; Zero Power Resistance at 25°C:2.06kohm; Product Range:NTCS Series; Thermistor Mounting:Through Hole; Beta Value (K):3511K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 2K06; Zero Power Resistance at 25°C:2.06kohm; Product Range:NTCS Series; Thermistor Mounting:Through Hole; Beta Value (K):3511K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 74AC1473
Product Name Thermistor, Ntc, 2K06; Zero Power Resistance At 25°C Vishay
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11031226-00 - TE Connectivity
Specs
Temperature Range -40 to 100 C (-40 to 212 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 2118024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 100 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC3021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details