Vishay Precision Group NTC Thermistors NTCLE305E4202SB

Description
NTC Thermistor 2.06k Bead
Request a Quote Datasheet
Description
NTC Thermistor 2.06k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2713-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2713-ND
NTC Thermistors BC2713-ND
NTC Thermistor 2.06k Bead

NTC Thermistor 2.06k Bead

Buy Now Datasheet
Thermistor ICs - 8199161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8199161
Thermistor ICs 8199161
NTC Thermistor 2K 1%

NTC Thermistor 2K 1%

Supplier's Site
Thermistor, Ntc, Temp Sensing; Zero Power Resistance At 25°C Vishay - 86R9239 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, Temp Sensing; Zero Power Resistance At 25°C Vishay
86R9239
Thermistor, Ntc, Temp Sensing; Zero Power Resistance At 25°C Vishay 86R9239
THERMISTOR, NTC, TEMP SENSING; Zero Power Resistance at 25°C:2.06kohm; Product Range:NTCLE Series; Thermistor Mounting:-; Beta Value (K):3511K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; No. of Pins:2 RoHS Compliant: Yes

THERMISTOR, NTC, TEMP SENSING; Zero Power Resistance at 25°C:2.06kohm; Product Range:NTCLE Series; Thermistor Mounting:-; Beta Value (K):3511K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Ntc Thermistor, Aec-Q200, 2.06K, Wirelead Rohs Compliant Vishay - 91AH8472 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 2.06K, Wirelead Rohs Compliant Vishay
91AH8472
Ntc Thermistor, Aec-Q200, 2.06K, Wirelead Rohs Compliant Vishay 91AH8472
NTC THERMISTOR, AEC-Q200, 2.06K, WIRELEAD ROHS COMPLIANT: YES

NTC THERMISTOR, AEC-Q200, 2.06K, WIRELEAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number BC2713-ND 8199161 86R9239 91AH8472
Product Name NTC Thermistors Thermistor ICs Thermistor, Ntc, Temp Sensing; Zero Power Resistance At 25°C Vishay Ntc Thermistor, Aec-Q200, 2.06K, Wirelead Rohs Compliant Vishay
Package / Electrode Type Bead Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-1168-ND - DigiKey
Specs
Temperature Range 0 to 70 C (32 to 158 F)
Resistance (@25°C) 10000 ohms
View Details
2 suppliers
PTC Thermistors - KLC2021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details