Vishay Precision Group Thermistor, Ntc, 10K; Zero Power Resistance At 25°C Vishay NTCLE305E4103SB.

Description
THERMISTOR, NTC, 10K; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:Through Hole; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature RoHS Compliant: Yes
Description
THERMISTOR, NTC, 10K; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:Through Hole; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 10K; Zero Power Resistance At 25°C Vishay - 47Y1218 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K; Zero Power Resistance At 25°C Vishay
47Y1218
Thermistor, Ntc, 10K; Zero Power Resistance At 25°C Vishay 47Y1218
THERMISTOR, NTC, 10K; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:Through Hole; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 10K; Zero Power Resistance at 25°C:10kohm; Product Range:NTCS Series; Thermistor Mounting:Through Hole; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 47Y1218
Product Name Thermistor, Ntc, 10K; Zero Power Resistance At 25°C Vishay
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2025364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
Thermistors - 1624358-2 - TE Connectivity
Specs
Resistance (@25°C) 330 ohms
View Details