Vishay Precision Group NTC Thermistors NTCLE300E3502SB

Description
NTC Thermistor 5k Bead
Request a Quote Datasheet
Description
NTC Thermistor 5k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC3406-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC3406-ND
NTC Thermistors BC3406-ND
NTC Thermistor 5k Bead

NTC Thermistor 5k Bead

Buy Now Datasheet
Thermistor ICs - 8199177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8199177
Thermistor ICs 8199177
Vishay NTCLE300E3502SB Thermistor

Vishay NTCLE300E3502SB Thermistor

Supplier's Site
Thermistor ICs - 8199177P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8199177P
Thermistor ICs 8199177P
NTC Thermistor ETFE AWG30 5K

NTC Thermistor ETFE AWG30 5K

Supplier's Site
Thermistor ICs - 1708667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1708667
Thermistor ICs 1708667
NTC Thermistor ETFE AWG30 5K

NTC Thermistor ETFE AWG30 5K

Supplier's Site
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCLE300E3502SB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCLE300E3502SB
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE300E3502SB
Win Source Part Number: 1381554-NTCLE300E350 2SB Category: Sensors, Transducers>Temperat ure Sensors>NTC Thermistors Package: Bulk Standard Package: 1,000 pcs Power - Max: 100 mW Resistance in Ohms @ 25°C: 5k Resistance Tolerance: ±2.18% B Value Tolerance: ±0.75% B25/85: 3977K Length - Lead Wire: 1.496" (38.00mm) Mounting Type: Through Hole Package / Case: Bead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1381554-NTCLE300E3502SB
Category: Sensors, Transducers>Temperature Sensors>NTC Thermistors
Package: Bulk
Standard Package: 1,000 pcs
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 5k
Resistance Tolerance: ±2.18%
B Value Tolerance: ±0.75%
B25/85: 3977K
Length - Lead Wire: 1.496" (38.00mm)
Mounting Type: Through Hole
Package / Case: Bead
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Thermistor, Ntc, 5K; Zero Power Resistance At 25°C Vishay - 43T6031 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 5K; Zero Power Resistance At 25°C Vishay
43T6031
Thermistor, Ntc, 5K; Zero Power Resistance At 25°C Vishay 43T6031
THERMISTOR, NTC, 5K; Zero Power Resistance at 25°C:5kohm; Product Range:NTCS Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C; RoHS Compliant: Yes

THERMISTOR, NTC, 5K; Zero Power Resistance at 25°C:5kohm; Product Range:NTCS Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number BC3406-ND 8199177 NTCLE300E3502SB 43T6031
Product Name NTC Thermistors Thermistor ICs Sensors, Transducers - Temperature Sensors - NTC Thermistors Thermistor, Ntc, 5K; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 130 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC0125000780110-160 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details