Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE300E3302SB

Description
Win Source Part Number: 1018116-NTCLE300E330 2SB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 1,000 Power - Max: 100 mW Resistance in Ohms @ 25°C: 3k Resistance Tolerance: ±2.18% B25/85: 3977K Length - Lead Wire: 1.50" (38.00mm) Mounting Type: Through Hole Package / Case: Bead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2463
Request a Quote Datasheet
Description
Win Source Part Number: 1018116-NTCLE300E330 2SB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 1,000 Power - Max: 100 mW Resistance in Ohms @ 25°C: 3k Resistance Tolerance: ±2.18% B25/85: 3977K Length - Lead Wire: 1.50" (38.00mm) Mounting Type: Through Hole Package / Case: Bead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2463
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1018116-NTCLE300E3302SB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1018116-NTCLE300E3302SB
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1018116-NTCLE300E3302SB
Win Source Part Number: 1018116-NTCLE300E330 2SB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 1,000 Power - Max: 100 mW Resistance in Ohms @ 25°C: 3k Resistance Tolerance: ±2.18% B25/85: 3977K Length - Lead Wire: 1.50" (38.00mm) Mounting Type: Through Hole Package / Case: Bead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2463

Win Source Part Number: 1018116-NTCLE300E3302SB
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Package: Bulk
Standard Package: 1,000
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 3k
Resistance Tolerance: ±2.18%
B25/85: 3977K
Length - Lead Wire: 1.50" (38.00mm)
Mounting Type: Through Hole
Package / Case: Bead
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC2463

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1018116-NTCLE300E3302SB
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1336667-TLE493DW2B6A3HTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-6 Thin, TSOT-23-6
Standards and Certifications RoHS
View Details
4 suppliers
 - DR34 Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60CIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
7 suppliers
Line sensors, For spectrophotometry - S5931-1024S - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details