Vishay Precision Group NTC Thermistors NTCLE300E3302SB

Description
NTC Thermistor 3k Bead
Request a Quote Datasheet
Description
NTC Thermistor 3k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2463-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2463-ND
NTC Thermistors BC2463-ND
NTC Thermistor 3k Bead

NTC Thermistor 3k Bead

Buy Now Datasheet
Thermistor ICs - 8199170P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8199170P
Thermistor ICs 8199170P
NTC Thermistor ETFE AWG30 3K

NTC Thermistor ETFE AWG30 3K

Supplier's Site
Thermistor ICs - 8199170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8199170
Thermistor ICs 8199170
Vishay NTCLE300E3302SB Thermistor

Vishay NTCLE300E3302SB Thermistor

Supplier's Site
Thermistor ICs - 1708665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1708665
Thermistor ICs 1708665
NTC Thermistor ETFE AWG30 3K

NTC Thermistor ETFE AWG30 3K

Supplier's Site
Thermistor, Ntc, 3K; Zero Power Resistance At 25°C Vishay - 43T6030 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3K; Zero Power Resistance At 25°C Vishay
43T6030
Thermistor, Ntc, 3K; Zero Power Resistance At 25°C Vishay 43T6030
THERMISTOR, NTC, 3K; Zero Power Resistance at 25°C:3kohm; Product Range:NTCS Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C; RoHS Compliant: Yes

THERMISTOR, NTC, 3K; Zero Power Resistance at 25°C:3kohm; Product Range:NTCS Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number BC2463-ND 8199170P 43T6030
Product Name NTC Thermistors Thermistor ICs Thermistor, Ntc, 3K; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC1021401500245-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
190 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000300-190 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
PTC Thermistors - 2019-LT732ATTD102J3600TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details