Vishay Precision Group Thermistor ICs NTCLE213E3103GLB0

Description
Vishay NTCLE213E3103GLB0 NTC Thermistor
Request a Quote Datasheet
Description
Vishay NTCLE213E3103GLB0 NTC Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 1793862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793862
Thermistor ICs 1793862
Vishay NTCLE213E3103GLB0 NTC Thermistor

Vishay NTCLE213E3103GLB0 NTC Thermistor

Supplier's Site
NTC Thermistors - BC2947-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2947-ND
NTC Thermistors BC2947-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Thermistor, Ntc, 10Kohm, 2%, Radial; Zero Power Resistance At 25°C Vishay - 45Y6163 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10Kohm, 2%, Radial; Zero Power Resistance At 25°C Vishay
45Y6163
Thermistor, Ntc, 10Kohm, 2%, Radial; Zero Power Resistance At 25°C Vishay 45Y6163
THERMISTOR, NTC, 10KOHM, 2%, RADIAL; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 10KOHM, 2%, RADIAL; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 1793862 BC2947-ND 45Y6163
Product Name Thermistor ICs NTC Thermistors Thermistor, Ntc, 10Kohm, 2%, Radial; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Bead
Thermal Time Constant 5 sec, in air
Length 0.0984 inch (2.5 mm)
Width / Diameter 0.0984 inch (2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Discrete NTC - 11031224-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 3000 ohms
View Details
PTC Thermistors - KLC0121401500150-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details