Vishay Precision Group Thermistor ICs NTCLE213E3103FLB0

Description
Vishay NTCLE213E3103FLB0 NTC Thermistor
Request a Quote Datasheet
Description
Vishay NTCLE213E3103FLB0 NTC Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 1793778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793778
Thermistor ICs 1793778
Vishay NTCLE213E3103FLB0 NTC Thermistor

Vishay NTCLE213E3103FLB0 NTC Thermistor

Supplier's Site
Thermistor ICs - 1793849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793849
Thermistor ICs 1793849
Vishay NTCLE213E3103FLB0 NTC Thermistor

Vishay NTCLE213E3103FLB0 NTC Thermistor

Supplier's Site
NTC Thermistors - BC2941-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2941-ND
NTC Thermistors BC2941-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 10K, Rad Lead; Zero Power Resistance At 25°C Vishay - 94Y9468 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, Rad Lead; Zero Power Resistance At 25°C Vishay
94Y9468
Ntc Thermistor, Aec-Q200, 10K, Rad Lead; Zero Power Resistance At 25°C Vishay 94Y9468
NTC THERMISTOR, AEC-Q200, 10K, RAD LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, RAD LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 10Kohm, 1%, Radial; Zero Power Resistance At 25°C Vishay - 45Y6161 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10Kohm, 1%, Radial; Zero Power Resistance At 25°C Vishay
45Y6161
Thermistor, Ntc, 10Kohm, 1%, Radial; Zero Power Resistance At 25°C Vishay 45Y6161
THERMISTOR, NTC, 10KOHM, 1%, RADIAL; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 10KOHM, 1%, RADIAL; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NTCLE213E3103FLB0
Sensors >> NTC Thermistors NTCLE213E3103FLB0
10kΩ 100mW ±1% ±1% Plugin,P=2.54mm NTC Thermistors ROHS

10kΩ 100mW ±1% ±1% Plugin,P=2.54mm NTC Thermistors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 1793778 BC2941-ND 94Y9468 NTCLE213E3103FLB0
Product Name Thermistor ICs NTC Thermistors Ntc Thermistor, Aec-Q200, 10K, Rad Lead; Zero Power Resistance At 25°C Vishay Sensors >> NTC Thermistors
Package / Electrode Type Chip/Surface Bead
Thermal Time Constant 5 sec, in air
Length 0.0984 inch (2.5 mm)
Width / Diameter 0.0984 inch (2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11026588-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
PTC Thermistors - KLC2021401500210-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details