Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE213E3103FLB0 NTCLE213E3103FLB0

Description
Manufacturer: Vishay Win Source Part Number: 929438-NTCLE213E3103 FLB0 Operating Temperature Range: -55°C ~ 150°C Features: NTC Thermistor 10k Bead Package: Bead Package: Bulk Mounting: Free Hanging Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 929438-NTCLE213E3103 FLB0 Operating Temperature Range: -55°C ~ 150°C Features: NTC Thermistor 10k Bead Package: Bead Package: Bulk Mounting: Free Hanging Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE213E3103FLB0 - 929438-NTCLE213E3103FLB0 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE213E3103FLB0
929438-NTCLE213E3103FLB0
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE213E3103FLB0 929438-NTCLE213E3103FLB0
Manufacturer: Vishay Win Source Part Number: 929438-NTCLE213E3103 FLB0 Operating Temperature Range: -55°C ~ 150°C Features: NTC Thermistor 10k Bead Package: Bead Package: Bulk Mounting: Free Hanging Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: Vishay
Win Source Part Number: 929438-NTCLE213E3103FLB0
Operating Temperature Range: -55°C ~ 150°C
Features: NTC Thermistor 10k Bead
Package: Bead
Package: Bulk
Mounting: Free Hanging
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet
NTC Thermistors - NTCLE213E3103FLB0 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCLE213E3103FLB0
NTC Thermistors NTCLE213E3103FLB0
THERMISTOR NTC 10KOHM 3435K BEAD

THERMISTOR NTC 10KOHM 3435K BEAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 929438-NTCLE213E3103FLB0 NTCLE213E3103FLB0
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE213E3103FLB0 NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 4.5 to 20 volts
View Details
Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-HHD - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Line sensors, For spectrophotometry - S10123-1024Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details