Vishay Precision Group Thermistor ICs NTCLE203E3472GB0

Description
Vishay NTCLE203E3472GB0 Thermistor
Request a Quote Datasheet
Description
Vishay NTCLE203E3472GB0 Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 8199145P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8199145P
Thermistor ICs 8199145P
Vishay NTCLE203E3472GB0 Thermistor

Vishay NTCLE203E3472GB0 Thermistor

Supplier's Site
Thermistor ICs - 8199145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8199145
Thermistor ICs 8199145
Vishay NTCLE203E3472GB0 Thermistor

Vishay NTCLE203E3472GB0 Thermistor

Supplier's Site
Thermistor ICs - 1708659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1708659
Thermistor ICs 1708659
Vishay NTCLE203E3472GB0 Thermistor

Vishay NTCLE203E3472GB0 Thermistor

Supplier's Site
NTC Thermistors - BC2457-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2457-ND
NTC Thermistors BC2457-ND
NTC Thermistor 4.7k Bead

NTC Thermistor 4.7k Bead

Buy Now Datasheet
Thermistor, Ntc, 4K7, 2%, Radial; Zero Power Resistance At 25°C Vishay - 98K8275 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4K7, 2%, Radial; Zero Power Resistance At 25°C Vishay
98K8275
Thermistor, Ntc, 4K7, 2%, Radial; Zero Power Resistance At 25°C Vishay 98K8275
THERMISTOR, NTC, 4K7, 2%, RADIAL; Zero Power Resistance at 25°C:4.7kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 4K7, 2%, RADIAL; Zero Power Resistance at 25°C:4.7kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 8199145P BC2457-ND 98K8275
Product Name Thermistor ICs NTC Thermistors Thermistor, Ntc, 4K7, 2%, Radial; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7691934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 7 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
Thermistors - 1624355-2 - TE Connectivity
Specs
Resistance (@25°C) 2200 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details