Vishay Precision Group NTC Thermistors NTCLE203E3472FB0A

Description
NTC Thermistor 4.7k Bead
Request a Quote
Description
NTC Thermistor 4.7k Bead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NTC Thermistor, 4.7K, Radial Leaded from Vishay is designed for temperature measurement and control in various applications, including industrial, consumer, and telecom sectors. It features a resistance value of 4.7KOc at 25°C, with a tolerance of ±1%, ±2%, ±3%, or ±5%. The thermistor operates effectively within a temperature range of -40°C to +125°C under zero power dissipation, and can withstand short periods up to 150°C. The B-value ranges from 3528K to 4570K, with a tolerance of ±0.5% to ±2.0%. It has a maximum power dissipation of 100mW at 55°C and a dissipation factor of 2.2mW/K in still air. The response time is approximately 1.7 seconds, and the thermal time constant is around 13 seconds. The device is packaged in cardboard boxes with a minimum order quantity of 500 units and is RoHS compliant. This thermistor is suitable for applications requiring accurate temperature sensing and is recognized by cULus, ensuring compliance with safety standards. Its radial leaded design allows for easy mounting through soldering.

Datasheet Summary
Powered by GS/AI

The NTC Thermistor, 4.7K, Radial Leaded from Vishay is designed for temperature measurement and control in various applications, including industrial, consumer, and telecom sectors. It features a resistance value of 4.7KOc at 25°C, with a tolerance of ±1%, ±2%, ±3%, or ±5%. The thermistor operates effectively within a temperature range of -40°C to +125°C under zero power dissipation, and can withstand short periods up to 150°C. The B-value ranges from 3528K to 4570K, with a tolerance of ±0.5% to ±2.0%. It has a maximum power dissipation of 100mW at 55°C and a dissipation factor of 2.2mW/K in still air. The response time is approximately 1.7 seconds, and the thermal time constant is around 13 seconds. The device is packaged in cardboard boxes with a minimum order quantity of 500 units and is RoHS compliant. This thermistor is suitable for applications requiring accurate temperature sensing and is recognized by cULus, ensuring compliance with safety standards. Its radial leaded design allows for easy mounting through soldering.

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-NTCLE203E3472FB0A-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 4.7k Bead

NTC Thermistor 4.7k Bead

Buy Now Datasheet
Ntc Thermistor, 4.7K, Radial Leaded Rohs Compliant Vishay - 92AH1835 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 4.7K, Radial Leaded Rohs Compliant Vishay
92AH1835
Ntc Thermistor, 4.7K, Radial Leaded Rohs Compliant Vishay 92AH1835
NTC THERMISTOR, 4.7K, RADIAL LEADED ROHS COMPLIANT: YES

NTC THERMISTOR, 4.7K, RADIAL LEADED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 56-NTCLE203E3472FB0A-ND 92AH1835
Product Name NTC Thermistors Ntc Thermistor, 4.7K, Radial Leaded Rohs Compliant Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-701131-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 10000 ohms
View Details
PTC Thermistors - KLC2021401500245-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details